EN
  • EN
  • DE

S10K440E2K1

Part No S10K440E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185194-S10K440E2K1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K440E2K1 CAD Model

Description

The S10K440E2K1 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic equipment against transient voltage surges. It is part of the S series of varistors, known for their high surge current capability and energy absorption characteristics. The varistor provides a clamping voltage to limit the voltage across sensitive components during overvoltage events, preventing damage and ensuring reliable operation of the protected circuit. The K1 likely signifies a specific packaging or lead configuration variant.

Applications

  • Power supplies: Protection against surges on AC and DC input lines.
  • Consumer electronics: Surge protection in TVs, audio equipment, and other home appliances.
  • Industrial equipment: Protection of control circuits, motor drives, and other industrial electronics.
  • Lighting systems: Surge protection for LED drivers and other lighting control circuits.
  • Telecommunications equipment: Protection of telephone lines and network interfaces.

Features

  • High surge current capability: The varistor can withstand high surge currents without degradation.
  • Fast response time: Quickly clamps transient overvoltages to protect sensitive components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • RoHS compliant: Complies with environmental regulations restricting the use of hazardous substances.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced protection: Prevents damage to sensitive electronic components from voltage surges.
  • Increased reliability: Improves the reliability of electronic equipment by protecting against overvoltage events.
  • Reduced downtime: Minimizes downtime due to component failure caused by surges.
  • Cost savings: Reduces the cost of repair and replacement of damaged components.
  • Improved safety: Protects against electrical hazards caused by overvoltages.

Technical Specifications

The S10K440E2K1 has a varistor voltage of 440V, a maximum surge current capability matching the S10K440E2 (around 2.5 kA for an 8/20 μs pulse), and a maximum clamping voltage comparable to the S10K440E2. It is housed in a 10mm disc package. Operating temperature range is typically -40°C to +85°C. The 'K1' likely refers to a specific lead configuration or packaging detail, which should be verified with the manufacturer's datasheet. Specific derating curves and detailed specifications should be consulted from the manufacturer's datasheet for accurate application.

You May Also Be Interested in

Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Panasonic
Lowest to $0.0381
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess