EN
  • EN
  • DE

S0603H5-TR

Part No S0603H5-TR
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836187-S0603H5-TR
Ultra Librarian 3D Model Ultra Librarian S0603H5-TR CAD Model

Description

The S0603H5-TR is a multilayer ceramic capacitor (MLCC) manufactured by EPCOS, a TDK Group company. MLCCs are widely used in electronic circuits for various applications such as decoupling, bypassing, and filtering due to their small size, high capacitance values, and excellent electrical characteristics.

Applications:

  • Decoupling: Used to decouple power supplies from integrated circuits, reducing noise and ensuring stable operation.
  • Bypassing: Employed to bypass high-frequency signals to ground, reducing electromagnetic interference (EMI).
  • Filtering: Integrated into filter circuits for noise reduction and signal conditioning.
  • Timing Circuits: Used in timing circuits for oscillators and other timing-related functions.
  • Consumer Electronics: Found in a wide range of consumer electronics devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Utilized in industrial control systems, power supplies, and other industrial applications.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • High Capacitance Stability: Offers stable capacitance values over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.
  • Small Size: Compact size allows for integration into space-constrained designs.

Benefits:

  • Noise Reduction: Effective in reducing noise and interference in electronic circuits.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Efficient Operation: Low ESR minimizes power loss and improves circuit efficiency.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing costs.
  • Compact Design: Small size allows for integration into space-constrained designs.

Additional Details:

The S0603H5-TR typically comes in a 0603 package size. The specific capacitance value, voltage rating, and temperature coefficient can be found in the product datasheet. It is crucial to refer to the datasheet for detailed specifications before using this capacitor in a circuit.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess