The SN74HC244PWRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide robust signal conditioning for a wide variety of applications. This integrated circuit offers eight non-inverting buffers with 3-state outputs, making it a perfect fit for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Buffers/Line Drivers, Non-Inverting
- Number of Channels: 8 Channels
- Output Type: 3-State
- Supply Voltage: 2 V to 6 V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- Propagation Delay Time: 13 ns at 4.5 V
The SN74HC244PWRG4 is fabricated using Texas Instruments' advanced CMOS technology, which provides high speed, low power consumption, and reduced crosstalk—vital attributes for modern digital systems. Thanks to its wide operating voltage range, this component is versatile and can be implemented in systems with different logic levels, ensuring compatibility and ease of integration.
With its bidirectional nature, the device can be used as either a transmitter or receiver, providing flexibility in signal routing and isolation. The 3-state outputs allow multiple devices to be connected to a common bus, which is controlled by the output-enable (OE) inputs, ensuring that the outputs are effectively disconnected when not in use.
Applications for the SN74HC244PWRG4 are diverse and include buffer memory address registers, driving bus lines of systems, and serving as input/output ports for microprocessors and microcontrollers. Its robust design also makes it suitable for creating more complex logic circuits and supporting communication between different digital systems.
Overall, the SN74HC244PWRG4 is a reliable and efficient solution for digital signal driving and buffering needs. Its performance and flexibility make it a go-to component for designers and engineers looking to build or improve their digital systems.