EN
  • EN
  • DE

CDS1C05GTH

Part No CDS1C05GTH
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description High-speed series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EPCOS (TDK)
Win Source Part Number 1160902-CDS1C05GTH
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDS1C05GTH CAD Model

Description

The CDS1C05GTH is a ceramic varistor from EPCOS (TDK), designed for transient voltage suppression (TVS) in various electronic circuits. As a metal oxide varistor (MOV), it provides reliable protection against voltage surges caused by electrostatic discharge (ESD), lightning strikes, and inductive load switching.

Applications:

  • Protection of automotive electronics from transient voltages.
  • Suppression of voltage spikes in industrial power supplies.
  • ESD protection for consumer electronics like smartphones, tablets, and laptops.
  • Overvoltage protection for LED lighting systems.
  • Protection of data lines and communication interfaces.

Features:

  • High surge current capability.
  • Fast response time to transient events.
  • Compact size for space-constrained applications.
  • Lead-free and RoHS compliant.
  • Wide operating temperature range.
  • Excellent clamping characteristics.

Benefits:

  • Improved reliability of electronic circuits by protecting against overvoltage damage.
  • Extended lifespan of sensitive components.
  • Reduced warranty costs associated with surge-related failures.
  • Enhanced system safety by preventing hazardous voltage levels.
  • Compliance with industry standards for transient voltage protection.

Additional Details:

The CDS1C05GTH varistor features a specific voltage rating that determines its clamping voltage. This clamping voltage represents the maximum voltage the varistor will allow to pass through when a surge event occurs. The energy absorption capability indicates how much energy the varistor can dissipate without being damaged. Its capacitance value influences its performance in high-frequency applications. The specific dimensions of the device are critical for board layout and integration. Refer to the manufacturer's datasheet for detailed electrical characteristics, including voltage ratings, surge current capability, energy absorption, capacitance, and clamping voltage, as well as mechanical specifications. Proper selection of the varistor is essential to ensure adequate protection for the intended application. The selection process includes consideration of the maximum continuous operating voltage, the expected surge current levels, and the required clamping voltage.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess