EN
  • EN
  • DE

MAX1748EUE+TG104

Part No MAX1748EUE+TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702130-MAX1748EUE+TG104
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1748EUE+TG104 CAD Model

Description

Maxim Integrated's MAX1748EUE+TG104: High-Efficiency, Step-Up DC-DC Converter

The MAX1748EUE+TG104 from Maxim Integrated is a state-of-the-art, high-efficiency, step-up DC-DC converter designed to meet the needs of compact and power-sensitive applications. This sophisticated device offers a versatile power solution, capable of converting a lower voltage input to a higher voltage output, which is essential for powering devices that require a voltage boost for optimal operation.

Engineered with advanced technology, the MAX1748EUE+TG104 boasts an impressive efficiency rate, making it an ideal choice for battery-powered devices where energy conservation is paramount. Its small form factor, encapsulated in a 16-pin TSSOP package, allows for seamless integration into space-constrained designs without sacrificing performance or efficiency.

The converter operates over a wide input voltage range from 2.7V to 11V, providing a flexible power source for a variety of applications. With its adjustable output voltage, which can be set up to 28V via external resistors, the MAX1748EUE+TG104 caters to the specific needs of each unique application. This adaptability ensures that designers can fine-tune the output voltage to match the requirements of the end device, whether it's an OLED display, a portable media player, or any other device in need of a voltage lift.

Featuring an internal 2A switch, the MAX1748EUE+TG104 can deliver substantial current to the load, while its high switching frequency of up to 500kHz allows the use of small, low-profile inductors and capacitors, further reducing the overall solution size. This high-frequency operation also minimizes noise, making it suitable for noise-sensitive applications.

Additional features of the MAX1748EUE+TG104 include thermal shutdown protection, which safeguards the device from overheating, and a low quiescent current that extends battery life in portable applications. With its robust protection features and high efficiency, the MAX1748EUE+TG104 stands out as a reliable and versatile power solution for designers looking to enhance their products with a compact and efficient power source.

Overall, Maxim Integrated's MAX1748EUE+TG104 is a top-tier component for any design engineer seeking to incorporate a high-performance step-up DC-DC converter into their next project.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess