EN
  • EN
  • DE

B88069X8690B502

Part No B88069X8690B502
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 350V 10KA 3 POLE TH / Gas Discharge Tube 350 V 10000A (10kA) ±20% 3 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr EPCOS - TDK Electronics
Series T83
Package Tray
Voltage - DC Spark Over (Nom) 350 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 3
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 495-2635,T83A350X
Standard Package 500
Win Source Part Number 1000001-B88069X8690B502
Ultra Librarian 3D Model Ultra Librarian B88069X8690B502 CAD Model

Description

The B88069X8690B502 is a Thermo Fuse Overload Protector from EPCOS (TDK). These are designed to protect electronic circuits from overcurrent and overtemperature conditions. They are commonly used to prevent damage to equipment and reduce the risk of fire in case of a fault.

Applications:

  • Power supplies
  • Battery chargers
  • Electric motors
  • Transformers
  • Household appliances

Features:

  • Combined overcurrent and overtemperature protection
  • Compact size
  • High breaking capacity
  • Reliable performance
  • RoHS compliant

Benefits:

  • Enhanced safety of electronic devices
  • Prevention of equipment damage due to overloads
  • Reduced risk of fire hazards
  • Easy integration into circuit designs
  • Compliance with safety standards

Additional Details:

The B88069X8690B502 features a thermal fuse that melts and opens the circuit when a specified temperature is exceeded. Simultaneously, it acts as an overcurrent protector, interrupting the circuit if the current exceeds a defined threshold. The specific temperature and current ratings are provided in the EPCOS (TDK) datasheet for this part number. Its small size allows for easy placement on PCBs. The high breaking capacity ensures that the fuse can safely interrupt high-energy faults. This protector is widely used in various electronic devices to ensure safety and reliability.

The combination of overcurrent and overtemperature protection provides a comprehensive safety solution. This part is also designed to meet applicable safety standards, ensuring that the device complies with regulatory requirements. The robust construction ensures reliable performance even under harsh conditions. This protector is suitable for use in a wide range of applications, from consumer electronics to industrial equipment.

You May Also Be Interested in

Bourns Inc.
GDT 230V 2KA 2 POLE SMD
Lowest to $1.3098
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,658 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess