EN
  • EN
  • DE

B82787C513H2

Part No B82787C513H2
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1502+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 744672-B82787C513H2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82787C513H2 CAD Model

Description

The B82787C513H2 is a common mode choke manufactured by EPCOS (TDK). Common mode chokes are used to suppress common mode noise in electronic circuits. Common mode noise is unwanted electromagnetic interference (EMI) that appears on both signal lines simultaneously with respect to ground. This noise can interfere with the operation of electronic devices and can also radiate out, causing interference with other devices.

Applications

  • Power Supplies: Used in power supplies to suppress common mode noise from the AC power line.
  • Data Communication Lines: Employed in USB, Ethernet, and other data communication lines to reduce EMI and improve signal integrity.
  • Audio and Video Equipment: Used in audio and video equipment to suppress noise and improve the quality of the signals.
  • Motor Drives: Employed in motor drives to reduce EMI generated by the motor.
  • Industrial Equipment: Used in industrial control systems and other industrial equipment to suppress noise and improve reliability.

Features

  • High Common Mode Impedance: Provides high impedance to common mode noise, effectively suppressing it.
  • Low Differential Mode Impedance: Exhibits low impedance to differential mode signals, allowing them to pass through with minimal attenuation.
  • Compact Size: Available in a small package, saving valuable board space.
  • High Current Capability: Can handle high current levels.
  • Wide Frequency Range: Effective over a wide frequency range.

Benefits

  • Reduced EMI: Suppresses common mode noise, reducing EMI and improving the EMC (electromagnetic compatibility) performance of electronic devices.
  • Improved Signal Integrity: Reduces noise on data communication lines, improving signal integrity and reliability.
  • Enhanced Audio and Video Quality: Reduces noise in audio and video equipment, improving the quality of the signals.
  • Increased System Reliability: Reduces noise in electronic systems, increasing their reliability.
  • Compliance with EMC Standards: Helps electronic devices meet EMC standards.

The B82787C513H2's specific characteristics, such as impedance at various frequencies, current rating, and package dimensions, are detailed in the EPCOS (TDK) datasheet. Selecting a suitable common mode choke requires considering the frequency range of the noise to be suppressed, the current level, and the desired impedance characteristics. Common mode chokes are an essential component in many electronic devices for ensuring EMC compliance and reliable operation.

You May Also Be Interested in

TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Texas Instruments
Need more? Email Us
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
TDK Corporation
Lowest to $0.6722
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8755 $61.2850
165+ $0.7184 $118.5360
250+ $0.6960 $174.0000
345+ $0.6735 $232.3575
445+ $0.6511 $289.7395
595+ $0.5837 $347.3015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess