EN
  • EN
  • DE

B82721A2362N001

Part No B82721A2362N001
Manufacturer EPCOS (TDK)
Catalog Filters
Description CMC 400UH 3.6A 2LN TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersCommon Mode Chokes
Manufacturer EPCOS - TDK Electronics
Series B82721
Packaging Tray
Part Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 400 μH @ 100 kHz
Current Rating (Max) 3.6A
DC Resistance (DCR) (Max) 35mOhm (Typ)
Voltage Rating - AC 250V
Operating Temperature -40°C ~ 125°C
Approval Agency ENEC, UR, VDE
Mounting Type Through Hole
Size / Dimension 0.705" L x 0.681" W (17.90mm x 17.30mm)
Height (Max) 0.496" (12.60mm)
Package / Case Horizontal, 4 PC Pin
Ultra Librarian 3D Model Ultra Librarian B82721A2362N001 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FERRITE BEAD 1 KOHM 0805 1LN
Lowest to $0.1909
Max Echo
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0025
Pulse
CMC 9MH 100MA 2LN SMD
Lowest to $1.8818
TDK Corporation
EMI Filter Circuits Signal Line EMI Filter
Lowest to $2.9324
Murata Electronics North America
FILTER
Lowest to $13.6363
Wurth Electronics Inc
CMC 10MH 500MA 2LN SMD
Lowest to $9.5454
Qualcomm
Signal Conditioning Band Pass Filter, GNSS, low + high band, -, Size=3.0x3.0
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2300-2400MHz BAW
Lowest to $10.1866
Mini-Circuits
Signal Conditioning LTCC Low Pass Filter, DC - 3700 MHz, 50ohm
Lowest to $11.5031

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess