EN
  • EN
  • DE

C22-WRS-MS1-A1-K10

Part No C22-WRS-MS1-A1-K10
Manufacturer Eaton Bussmann
Catalog OEM Parts (C - E)
Description Key Operated Switch, SPST, 4A, 230VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 4 A
Index Angle 40 °
REACH SVHC No SVHC
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1007209-C22-WRS-MS1-A1-K10
Categories OEM Parts(C-E)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C22-WRS-MS1-A1-K10 CAD Model

Description

This Eaton Bussmann contact switch has a current rating of 4 A and a throw configuration of SPST.

  • Index Angle: 40 °
  • Win Source Part Number: 1007209-C22-WRS-MS1-A1-K10
  • Part Type: OEM
  • Popularity: Low
  • RoHS Compliant: Yes
  • REACH SVHC: No
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess