EN
  • EN
  • DE

SST28VF040A-90-4C-NH

Part No SST28VF040A-90-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193300-SST28VF040A-90-4C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST28VF040A-90-4C-NH CAD Model

Description

Microchip Technology SST28VF040A-90-4C-NH Flash Memory

The SST28VF040A-90-4C-NH is a high-performance, 4-megabit flash memory device from Microchip Technology, renowned for its reliability and efficiency in a wide array of applications. Designed to offer a flexible and durable non-volatile memory solution, this flash memory chip is ideal for use in embedded systems, telecommunications, automotive electronics, and other critical environments where data integrity and retention are paramount.

Key Features

  • Memory Capacity: This device provides a substantial 4 Mbit (512K x 8) of memory capacity, suitable for storing boot code, firmware, or other critical data.
  • High-Speed Read Access: With an access time of 90 ns, the SST28VF040A-90-4C-NH ensures rapid data retrieval, contributing to the overall performance of the system it's integrated into.
  • Superior Reliability: The flash memory is engineered for endurance, with a typical erase and program cycle count of at least 10,000 cycles per sector, ensuring long-term reliability for applications that require frequent data updates.
  • Low Power Consumption: It operates with a low power consumption design, which is crucial for battery-powered devices and applications where energy efficiency is a concern.
  • Wide Operating Temperature Range: This device is designed to perform reliably across a broad temperature range, typically from -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Easy Interface: The SST28VF040A-90-4C-NH interfaces with the host system through a parallel interface, which simplifies the integration process and allows for compatibility with a wide range of microcontrollers and processors.

Applications

Thanks to its robust feature set, the SST28VF040A-90-4C-NH is an excellent choice for a variety of applications, including:

  • Embedded Control Systems
  • Telecommunication Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics

With its combination of high-speed performance, durability, and ease of integration, the SST28VF040A-90-4C-NH from Microchip Technology is a versatile memory solution that can meet the demands of today's advanced electronic applications.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess