EN
  • EN
  • DE

B78338R2102A4

Part No B78338R2102A4
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986694-B78338R2102A4
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B78338R2102A4 CAD Model

Description

The B78338R2102A4 is a power inductor manufactured by EPCOS (TDK). Power inductors are energy storage devices used in various electronic circuits, particularly in power supplies and DC-DC converters. They help to regulate current flow and filter out unwanted noise.

Applications

  • DC-DC converters: Used in buck, boost, and other DC-DC converter topologies.
  • Power supplies: Used for filtering and energy storage in power supply circuits.
  • LED lighting: Used in LED drivers to regulate current and improve efficiency.
  • Industrial automation equipment: Used in power conditioning circuits for industrial control systems.
  • Automotive electronics: Used in power management systems for vehicles.

Features

  • High current capability: Designed to handle high DC currents without saturation.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact size: Allows for use in space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Wide operating temperature range: Suitable for use in harsh environments.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Efficient power conversion: Improves the efficiency of power supply circuits.
  • Reduced power losses: Minimizes heat generation and improves energy savings.
  • Stable performance: Ensures reliable operation under varying load conditions.
  • EMI suppression: Reduces noise and interference in sensitive electronic circuits.
  • Compact design: Enables smaller and lighter electronic devices.

Additional Details

The B78338R series are usually shielded power inductors using ferrite cores. The datasheet for the B78338R2102A4 will specify the inductance value (in μH), saturation current, DCR, and other key parameters. The 'R2102' often relates to the specific inductance value, while 'A4' might indicate a specific tolerance, packaging, or lead style. It's important to consult the datasheet for the B78338R2102A4 to determine its specific characteristics and operating conditions. The shielding helps prevent EMI problems.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess