EN
  • EN
  • DE

B78334B1033A003

Part No B78334B1033A003
Manufacturer EPCOS (TDK)
Catalog Switching Converter, SMPS Transformers
Description XFRMER DC/DC CONV SMD / For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Switching Converter, SMPS Transformers
Mfr EPCOS - TDK Electronics
Package Tape & Reel
Type For DC/DC Converters
Voltage - Isolation 1000Vrms
Inductance @ Frequency 100µH @ 10kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Dimension 0.472" L x 0.535" W (12.00mm x 13.60mm)
Height - Seated (Max) 0.252" (6.40mm)
Footprint 0.480" L x 0.535" W (12.20mm x 13.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 495-77189-6,495-77189-1,495-77189-2,B78334B1033A003-ND,B78334B1033A3,B78334B1033A 3
Standard Package 600
Win Source Part Number 1047911-B78334B1033A003
Ultra Librarian 3D Model Ultra Librarian B78334B1033A003 CAD Model

Description

The EPCOS - TDK Electronics B78334B1033A003 is a switching converter transformer that is designed for DC/DC converters.

  • Type: Switching Converter Transformer
  • Application: DC/DC Converters
  • Package: Tape and Reel
  • Standard Package: 600
  • Height (Seated): 0.252 inches (6.40mm)
  • Inductance: 100µH @ 10kHz
  • Voltage Isolation: 1000Vrms
  • Temperature Range: -40°C to 85°C
  • Dimension: 0.472 inches L x 0.535 inches W (12.00mm x 13.60mm)
  • Category: Transformers
  • Popularity: Low
  • MSL Level: 1 (unlimited)
  • HTSUS: 8504.31.2000
  • Other names: 495-77189-6, 495-77189-1, 495-77189-2, B78334B1033A003-ND, B78334B1033A3, B78334B1033A 3

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 446UH TH
Need more? Email Us
Pulse
XFMR ISOL DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FLYBACK
Need more? Email Us
EPCOS (TDK)
TRANSFORMER
Need more? Email Us
Pulse
TRANSF PUSH PULL 10W 8CT:6CT
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.54MH TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 567UH TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2653 $58.1224
20+ $5.9613 $119.2260
30+ $5.7750 $173.2500
42+ $5.5887 $234.7254
54+ $5.4026 $291.7404
72+ $4.8436 $348.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,411 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess