EN
  • EN
  • DE

B72660M110K72V1

Part No B72660M110K72V1
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969162-B72660M110K72V1
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72660M110K72V1 CAD Model

Description

The B72660M110K72V1 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). It is designed to protect electronic circuits from transient voltage surges, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). MOVs are voltage-dependent, non-linear resistors that offer a high impedance at normal operating voltages and a low impedance when subjected to high-voltage transients, effectively shunting the surge current away from sensitive components.

Applications

  • Power supplies
  • Industrial controls
  • Telecommunication systems
  • Consumer electronics
  • Lighting systems
  • Automotive electronics

Features

  • High surge current capability
  • Fast response time to transient events
  • Low clamping voltage
  • High energy absorption capability
  • Compact and robust design
  • RoHS compliant

Benefits

  • Provides effective protection against voltage surges
  • Enhances the reliability of electronic circuits
  • Extends the lifespan of electronic equipment
  • Reduces the risk of damage from overvoltage conditions
  • Complies with safety standards for transient voltage suppression
  • Simple to integrate into circuit designs

Additional Details

The B72660M110K72V1 is characterized by its high surge current handling capacity and its ability to quickly clamp transient voltages to a safe level. This is crucial for protecting sensitive semiconductor devices and integrated circuits. The varistor's energy absorption capability is a key parameter, indicating how much energy it can dissipate during a surge event without failing. The clamping voltage is the voltage at which the varistor begins to conduct significantly, limiting the voltage across the protected circuit. EPCOS (TDK) is a leading manufacturer of passive electronic components, and their MOVs are known for their quality and reliability. The B72660M110K72V1 is typically available in a radial leaded package for easy mounting on printed circuit boards. Proper selection of the varistor's voltage rating and surge current capability is critical for optimal protection, based on the expected surge environment and the sensitivity of the protected circuitry.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess