EN
  • EN
  • DE

B72530T400K62

Part No B72530T400K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description CT Series 56 V 40 Vrms 110 V Clamp 250 A 500 pF SMT Ceramic Multilayer Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 500 pF
Mounting SMD (SMT)
Case / Package 1210
Case Code (Imperial) 1210
Case / Package 3225
Clamping Current 2.5 A
Clamping Voltage 110 V
Composition Ceramic
Depth 2.5 mm
Energy 2.3 J
Height 1.7 mm
Lead Free Yes
Length 3.2 mm
Maximum Operating Temperature 125 °C
Max Surge Current 250 A
Max Varistor Voltage 74.8 V
Max Voltage Rating (AC) 40 V
Max Voltage Rating (DC) 56 V
Min Operating Temperature -55 °C
Min Varistor Voltage 61.2 V
Mount Surface Mount
Number of Circuits 1
Radiation Hardening No
RoHS Compliant
Schedule B 8533400080, 8533400080
Termination SMD/SMT
Tolerance 10 %
Varistor Voltage 68 V
Voltage Rating (AC) 40 V
Voltage Rating (DC) 56 V
Voltage Tolerance 10 %
Width 2.5 mm
Win Source Part Number 976200-B72530T400K62
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72530T400K62 CAD Model

Description

The EPCOS (TDK) TVS-Varistor is a ceramic composition component.

  • Capacitance: 500 pF
  • Clamping Voltage: 110 V
  • Maximum Surge Current: 250 A
  • Maximum Varistor Voltage: 74.8 V
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 125 °C
  • Case/Package: 3225 or 1210
  • Lead-Free: Yes
  • Alternative Parts: B72540E400K62, 495-7482-6, 495-7482-2, B72540E400K62-ND, CT2220K40G-ND, CT2220K40G, 495-7482-1, and B72540E 400K 62

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2063 $57.7640
685+ $0.1693 $115.9705
1,060+ $0.1640 $173.8400
1,460+ $0.1587 $231.7020
1,885+ $0.1535 $289.3475
2,520+ $0.1376 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess