EN
  • EN
  • DE

B72520V500K62

Part No B72520V500K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case 1206
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709606-B72520V500K62
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72520V500K62 CAD Model

Description

The B72520V500K62 is a varistor manufactured by EPCOS (TDK), designed to protect electronic equipment from voltage surges and transient overvoltage conditions. This component is engineered to divert excess current away from sensitive components, thereby preventing damage and ensuring the longevity of electronic devices. It is part of a series of varistors known for their robustness and reliability in mitigating the effects of voltage spikes.

Applications

  • Power supplies
  • Electrical appliances
  • Lighting systems
  • Surge protection modules
  • Industrial electronics

Features

  • High surge current capability
  • Fast response time
  • Excellent clamping characteristics
  • Compact size
  • RoHS compliant

Benefits

  • Protects electronic circuits from damage due to overvoltage
  • Extends the lifespan of electronic equipment
  • Reduces maintenance costs by preventing component failure
  • Enhances the reliability of electronic systems
  • Easy integration into existing designs

Additional Details

The B72520V500K62 features a varistor voltage of 50V. Varistors, also known as voltage-dependent resistors (VDRs), are designed to exhibit a high resistance at normal operating voltages and a low resistance when subjected to a voltage surge. This characteristic allows them to effectively shunt excess current away from sensitive electronic components, preventing damage.

The surge current capability indicates the maximum current the varistor can withstand during a surge event without being damaged. The clamping voltage refers to the voltage at which the varistor begins to conduct significantly, effectively limiting the voltage across the protected circuit.

The compact size of the B72520V500K62 makes it suitable for applications where space is limited. Its fast response time ensures that it can quickly react to transient voltage spikes, providing effective protection against fast-rising surges. The RoHS compliance indicates that the component is free from restricted hazardous substances, making it environmentally friendly.

The selection of a varistor for a specific application depends on several factors, including the operating voltage of the circuit, the expected surge current levels, and the required clamping voltage. Careful consideration of these factors is essential to ensure that the varistor provides adequate protection against overvoltage events. The B72520V500K62 offers a balance of performance and size, making it a suitable choice for a wide range of electronic applications where overvoltage protection is critical.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess