EN
  • EN
  • DE

AD80180KCPZ

Part No AD80180KCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816599-AD80180KCPZ
Ultra Librarian 3D Model Ultra Librarian AD80180KCPZ CAD Model

Description

AD80180KCPZ - High-Performance Audio DAC from Analog Devices Inc.

The AD80180KCPZ is an exceptional audio digital-to-analog converter (DAC) designed by Analog Devices Inc., renowned for their high-quality electronic components. This product stands out in the market for its superior audio quality, high fidelity, and impressive signal processing capabilities, making it an ideal choice for professional audio applications, high-end consumer audio systems, and studio equipment.

Key Features:

  • High Resolution: The AD80180KCPZ supports high-resolution audio formats, providing users with an immersive listening experience that captures every nuance of the original recording.
  • Dynamic Range: With an impressive dynamic range, this DAC ensures low noise levels and a clear, detailed sound, even at low volumes.
  • Sampling Rates: It is capable of handling a wide range of sampling rates, offering flexibility for various audio playback requirements.
  • Low Distortion: The device features low total harmonic distortion plus noise (THD+N), preserving the integrity of the audio signal.
  • Easy Integration: The compact LFCSP (Lead Frame Chip Scale Package) makes it easy to integrate into various circuit designs, saving space on the PCB.

Applications:

  • High-end home theater systems
  • Professional audio mixing and recording equipment
  • Audiophile-grade audio players
  • Studio monitors
  • Digital audio effects processors

The AD80180KCPZ from Analog Devices Inc. is a testament to the company's commitment to excellence in the field of audio processing. Its advanced features ensure that it delivers pristine audio quality that meets the expectations of audio professionals and enthusiasts alike. Whether used in the studio, on stage, or in a living room, the AD80180KCPZ is designed to provide an unparalleled auditory experience.

For those seeking to enhance their audio systems with a DAC that offers both high performance and reliability, the AD80180KCPZ is a compelling choice. Its robust design and cutting-edge technology are backed by the expertise and support of Analog Devices Inc., making it a standout product in the world of high-fidelity audio components.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess