EN
  • EN
  • DE

B72500T2170S170V50

Part No B72500T2170S170V50
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963224-B72500T2170S170V50
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72500T2170S170V50 CAD Model

Description

The B72500T2170S170V50 is a leaded varistor manufactured by EPCOS (TDK). It is designed to protect electronic equipment against transient overvoltages, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). Varistors are voltage-dependent resistors whose resistance decreases sharply when a certain voltage threshold is reached, effectively clamping the voltage and diverting excess current away from sensitive components. They are commonly used in a variety of electronic devices and systems to enhance reliability and prevent damage from voltage surges.

Applications:

  • Surge protection in power supplies.
  • Transient voltage suppression in industrial equipment.
  • Protection of telecommunication equipment from lightning strikes.
  • ESD protection in consumer electronics.
  • Overvoltage protection in automotive electronics.

Features:

  • Leaded varistor design.
  • High surge current capability.
  • Fast response time to transient events.
  • Wide operating voltage range.
  • RoHS compliant.

Benefits:

  • Effective protection against transient overvoltages.
  • Improved reliability and lifespan of electronic equipment.
  • Reduced risk of component damage and system failures.
  • Enhanced safety in harsh electrical environments.
  • Complies with environmental safety standards.

Additional Details:

The B72500T2170S170V50 has specific voltage clamping characteristics and surge current ratings that should be considered for the application. It features a robust construction capable of withstanding repeated surge events. The device is lead-free and RoHS compliant. It is designed to operate within specified voltage and current ranges, ensuring consistent performance and reliability. Proper selection of the varistor is crucial to match the specific requirements of the protected circuit. The B72500T2170S170V50 ensures the protection of valuable electronic components and systems from the harmful effects of transient overvoltages.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess