EN
  • EN
  • DE

B72220P3681K101

Part No B72220P3681K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 1.1KV 10KA DISC 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 1.1 kV 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Manufacturer EPCOS (TDK)
Series Superior MP
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package Disc 20mm
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 495-77515-2, S20K680E3K1-ND, B72220P3681K101-ND, S20K680E3K1
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863149-B72220P3681K101
Ultra Librarian 3D Model Ultra Librarian B72220P3681K101 CAD Model

Description

The B72220P3681K101 is a leaded varistor from EPCOS (TDK), designed for surge protection in various electronic circuits. It is part of the P series of varistors, known for their high surge current handling capability and reliable performance.

Applications

  • Overvoltage protection in power supplies
  • Protection of semiconductor devices
  • Surge protection in household appliances
  • Transient voltage suppression in industrial equipment
  • Protection of telecommunication equipment

Features

  • High surge current capability: Designed to withstand high surge currents, ensuring reliable protection against transient voltages.
  • Operating voltage: Suitable for circuits with a specific operating voltage range, ensuring compatibility with various applications.
  • Leaded construction: Provides easy mounting and connection to circuit boards.
  • RoHS compliant: Environmentally friendly, meeting the requirements of the RoHS directive.
  • UL recognized: Certified by UL for safety and performance.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronic components from damage due to voltage surges.
  • Extended product lifespan: Minimizes the risk of component failure, extending the operational life of the protected equipment.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective surge protection: Offers a reliable and affordable solution for surge protection.
  • Easy to install: The leaded construction simplifies installation and integration into existing circuits.

Additional Details

The B72220P3681K101 varistor has a maximum surge current rating (Imax) that allows it to absorb significant energy from transient events. The clamping voltage (Vc) of the varistor limits the voltage across the protected circuit, preventing damage to sensitive components. The varistor's energy handling capability (Wmax) is a critical parameter for selecting the appropriate varistor for a given application. The specific values for these parameters can be found in the EPCOS (TDK) datasheet for this part number. It's constructed using a metal oxide ceramic, and its epoxy resin coating is flame-retardant per UL 94 V-0 standards. Its storage temperature ranges from -40 °C to +125 °C.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess