The RD6.2UJ-T1-A is a Zener diode manufactured by Renesas Electronics America. This device is designed to provide stable voltage regulation and overvoltage protection within electronic circuits. Its key characteristic is its Zener voltage, set at 6.2V, which allows it to maintain a consistent voltage level even when the input voltage fluctuates.
Applications
- Voltage Regulation: Stabilizing power supply outputs.
- Overvoltage Protection: Safeguarding sensitive components from voltage surges.
- Voltage Clipping: Limiting voltage to a safe operating range.
- Reference Voltage: Providing a stable reference for measurement circuits.
Features
- Zener Voltage: 6.2V
- Surface Mount Package: Facilitates automated assembly.
- High Surge Current Capability: Withstands transient voltage spikes.
- Low Reverse Leakage Current: Reduces power consumption.
Benefits
- Stable Circuit Operation: Ensures consistent performance of electronic devices.
- Enhanced Component Lifespan: Protects against damage from overvoltage conditions.
- Reduced Power Waste: Improves energy efficiency.
Technical Specifications
The RD6.2UJ-T1-A Zener diode is a surface-mount device designed for easy integration into automated assembly processes. Its robust design ensures reliable performance in a variety of electronic applications. Detailed specifications and performance characteristics can be found in the official Renesas Electronics America datasheet.