EN
  • EN
  • DE

B72214S131K101

Part No B72214S131K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Varistor, 130 Vrms @ +85 C, 170 VDC @ +85 C, 4500 A (Max.) @ +85 C, Leaded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 650 pF
Mounting SMD (SMT)
Case / Package Radial
Clamping Current 50 A
Clamping Voltage 340 V
Depth 4.2 mm
Energy 34 J
Lead/Base Style Radial
Lead Free Yes
Lead Length 30 mm
Lead Pitch 7.5 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 130 V
Max Surge Current 4.5 kA
Max Voltage Rating (AC) 130 V
Max Voltage Rating (DC) 170 V
Min Operating Temperature -40 °C
Mount Through Hole
Peak Pulse Current 4.5 kA
Power Rating 600 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8533400080
Varistor Voltage 205 V
Voltage Rating 170 V
Voltage Rating (AC) 130 V
Voltage Rating (DC) 170 V
Voltage Tolerance 10 %
Win Source Part Number 973400-B72214S131K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72214S131K101 CAD Model

Description

The EPCOS (TDK) 906520 varistor is a TVS varistor.

  • Capacitance: 650 pF
  • Clamping Voltage: 340 V
  • Peak Pulse Current: 4.5 kA
  • Voltage Tolerance: 10 %
  • Power Rating: 600 mW
  • Energy: 34 J
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Operating Temperature: 85 °C
  • Mounting Style: Through Hole
  • Case/Package: Radial
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1942 $58.2600
725+ $0.1594 $115.5650
1,125+ $0.1545 $173.8125
1,550+ $0.1495 $231.7250
2,000+ $0.1444 $288.8000
2,680+ $0.1295 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,775 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess