EN
  • EN
  • DE

B72214S0750K551

Part No B72214S0750K551
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 120V 4.5KA DISC 14MM / Var MOV 75VAC/100VDC 4500A 120V Thru-Hole Radial T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Reel package
Varistor Voltage (Minimum) 108V
Varistor Voltage (Typ) 120V
Varistor Voltage (Maximum) 132V
Current - Surge 4.5kA
Energy 20J
Number of Circuits 1
Maximum AC Volts 75VAC
Maximum DC Volts 100VDC
Capacitance @ Frequency 1370pF @ 1kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package Disc 14mm
Win Source Part Number 769537-B72214S0750K551
Popularity Medium
Supply and Demand Status Balance
Family Name S07
Introduction Date January 03, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian B72214S0750K551 CAD Model

Description

The B72214S0750K551 is a varistor manufactured by EPCOS (TDK), designed for overvoltage protection in various electronic applications. As part of the EPCOS varistor family, it provides reliable protection against transient voltage surges, contributing to the overall robustness and longevity of electronic devices. This specific model is characterized by its voltage rating and surge handling capabilities, making it suitable for a range of applications where overvoltage events are a concern.

Applications

  • Power supplies and adapters
  • Lighting systems (LED drivers)
  • Industrial control equipment
  • Consumer electronics (TVs, appliances)
  • Telecommunication devices

Features

  • High surge current withstanding capability
  • Fast response time to transient overvoltages
  • Stable clamping voltage characteristics over time
  • Wide operating temperature range
  • RoHS compliant, environmentally friendly
  • Compact design for easy integration

Benefits

  • Protects electronic circuits from damage caused by voltage spikes
  • Improves the reliability and extends the lifespan of electronic equipment
  • Minimizes downtime and repair costs associated with overvoltage failures
  • Complies with safety and environmental standards
  • Offers a cost-effective solution for overvoltage protection

Additional Details

The B72214S0750K551 features a varistor voltage of 75V. The varistor's primary function is to act as a voltage-dependent resistor, exhibiting high resistance during normal operation and low resistance when a surge voltage exceeds its clamping voltage. This allows it to divert the surge current away from sensitive components, thereby protecting them from damage.

The 'S' in the part number denotes the specific series and performance characteristics of the varistor. Key parameters include the maximum surge current it can withstand, the energy absorption capability (measured in joules), and the clamping voltage. Selecting the appropriate varistor for an application requires careful consideration of these parameters to ensure adequate protection against anticipated surge levels.

The varistor's fast response time is crucial for effectively suppressing fast transient events. Its stable clamping voltage characteristics ensure consistent protection performance over its operational life. The RoHS compliance signifies that the varistor is free from restricted hazardous substances, making it environmentally friendly. The compact size facilitates integration into various electronic devices, even where space is limited.

In summary, the B72214S0750K551 varistor offers a reliable and cost-effective solution for protecting electronic circuits from overvoltage transients, contributing to the enhanced reliability and longevity of electronic equipment across diverse applications.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3090 $58.7100
460+ $0.2536 $116.6560
710+ $0.2457 $174.4470
975+ $0.2377 $231.7575
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess