EN
  • EN
  • DE

B57891M222J

Part No B57891M222J
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818574-B57891M222J
Ultra Librarian 3D Model Ultra Librarian B57891M222J CAD Model

Description

The B57891M222J is a positive temperature coefficient (PTC) thermistor manufactured by EPCOS (TDK). PTC thermistors are ceramic semiconductor resistors with a positive temperature coefficient, meaning their resistance increases as their temperature increases. This property makes them useful for a variety of applications, including overcurrent protection and self-regulating heating.

Applications

  • Overcurrent protection: Used to protect circuits from excessive current flow, acting as a resettable fuse.
  • Self-regulating heaters: Employed in applications where a constant temperature needs to be maintained, such as in automotive applications (e.g., diesel pre-heating).
  • Motor starting: Used to provide a starting boost to motors and then reduce current after startup.
  • Short-circuit protection: Provides protection against short circuits in various electronic devices.
  • Demagnetization circuits: Found in CRT displays for demagnetizing the screen.

Features

  • Positive temperature coefficient: Resistance increases significantly with temperature.
  • Self-resetting: Automatically resets after the overcurrent condition is removed.
  • Compact size: Small footprint allows for easy integration into various circuits.
  • High reliability: Robust construction ensures long-term performance.
  • Lead-free terminations: Compliant with environmental regulations.

Benefits

  • Effective overcurrent protection: Protects circuits from damage due to excessive current.
  • Automatic reset: Eliminates the need for manual replacement after an overcurrent event.
  • Simplified circuit design: Reduces the complexity of protection circuits.
  • Improved safety: Prevents overheating and potential fire hazards.
  • Cost-effective solution: Provides a reliable and affordable protection mechanism.

Additional Details

The specific characteristics of the B57891M222J, such as its resistance at a specific temperature, switching temperature, and maximum current, can be found in the product datasheet provided by EPCOS (TDK). These thermistors are typically made from doped barium titanate ceramic materials and are available in various leaded and surface mount packages. The construction ensures a fast response time to temperature changes and reliable operation over a wide range of environmental conditions. Always refer to the datasheet for detailed electrical and thermal specifications to ensure proper application.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess