EN
  • EN
  • DE
Part No H2
Manufacturer Kemet
Catalog Capacitors Accessories
Description HARDWARE CAPACITOR CLIPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Accessories
Mfr KEMET
Series -
Package Bulk
Product Status Active
Accessory Type Mounting Clip
For Use With/Related Products Round Can Types
Device Size 1.378" Dia (35mm)
Specifications -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
Win Source Part Number 1361829-H2
Ultra Librarian 3D Model Ultra Librarian H2 CAD Model

Description

The Kemet H2 capacitor accessory is designed to enhance the performance and reliability of capacitors in various electronic applications. These accessories are crucial for ensuring optimal functionality and longevity of the capacitor by providing necessary support and protection.

Applications

  • Power Supplies: Used to secure capacitors in high-power applications.
  • Inverters: Provides support for capacitors in inverter circuits.
  • Renewable Energy Systems: Ensures capacitor stability in solar and wind power systems.
  • Industrial Equipment: Protects capacitors in heavy-duty machinery controls.
  • Automotive Electronics: Used for securing capacitors in automotive electronic control units.

Features

  • Durable Construction: Made from robust materials to withstand harsh environmental conditions.
  • Secure Mounting: Provides a stable and secure mounting platform for capacitors.
  • Vibration Dampening: Reduces vibration-induced stress on capacitor leads.
  • Easy Installation: Designed for quick and easy installation.
  • Corrosion Resistance: Resistant to corrosion for long-term reliability.

Benefits

  • Extended Capacitor Life: Protects capacitors from physical damage and vibration, extending their operational life.
  • Improved Reliability: Ensures stable and secure mounting, enhancing overall system reliability.
  • Reduced Maintenance: Minimizes the need for frequent maintenance and replacements.
  • Enhanced Performance: Optimizes capacitor performance by reducing stress and vibration.
  • Cost Savings: Lower maintenance and replacement costs translate to long-term savings.

Additional Details

The Kemet H2 capacitor accessory typically consists of mounting brackets, clips, or other hardware designed to provide mechanical support. The specific dimensions and material composition may vary depending on the application requirements. Proper installation is crucial to ensure the accessory effectively protects the capacitor. It's essential to consult Kemet's datasheets and application notes for detailed specifications and installation guidelines. These accessories are available for various capacitor sizes and mounting configurations, ensuring compatibility with a wide range of capacitor types.

You May Also Be Interested in

VR1
Cornell Dubilier Knowles
MOUNTING CLAMP VERTICAL 1IN DIA
Need more? Email Us
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
Cornell Dubilier Knowles
MNT BRACKET FOR ROUND CAN TYPES
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MOUNTING BRACKET OVAL
Need more? Email Us
EPCOS (TDK)
AL-ELKO AL-ELKO
Need more? Email Us
EPCOS (TDK)
AL-ELKO ACESSORIES
Need more? Email Us
H1
Kemet
HARDWARE CAPACITOR CLIPS
Lowest to $0.0790
EPCOS (TDK)
AL-ELKO AL-ELKO
Need more? Email Us
Kemet
HARDWARE CAPACITOR MOUNTING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0897 $50.2320
1,360+ $0.0736 $100.0960
2,105+ $0.0713 $150.0865
2,900+ $0.0690 $200.1000
3,750+ $0.0667 $250.1250
5,020+ $0.0598 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,295 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess