EN
  • EN
  • DE

B41692C5438Q001

Part No B41692C5438Q001
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description Axial Capacitors, 4300µF/25V DC, 20mm dia x 29mm length
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111011-B41692C5438Q001
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B41692C5438Q001 CAD Model

Description

The B41692C5438Q001 is an aluminum electrolytic capacitor manufactured by EPCOS, a TDK Group company. It is designed for various applications requiring high capacitance and reliable performance, particularly in power electronics and industrial equipment.

Applications:

  • Power supplies (SMPS, linear)
  • Frequency converters
  • UPS (Uninterruptible Power Supplies)
  • Industrial electronics
  • Renewable energy systems (solar inverters, wind turbines)

Features:

  • Capacitance: 4300 µF
  • Voltage Rating: 450 V DC
  • Tolerance: ±20%
  • Operating Temperature Range: -40 °C to +85 °C
  • Ripple Current Capability: High ripple current capability for demanding applications
  • Long Life: Long operational life for extended equipment lifespan
  • Case Size: Specific dimensions for PCB mounting (consult datasheet for details)
  • RoHS Compliant

Benefits:

  • High Capacitance: Provides a large amount of energy storage for filtering and smoothing applications.
  • High Voltage Rating: Suitable for high-voltage power circuits.
  • High Ripple Current Capability: Can withstand high ripple currents without degradation, ensuring reliable performance in demanding applications.
  • Long Life: Minimizes the need for replacements, reducing maintenance costs and downtime.
  • Reliable Performance: Provides stable and consistent performance over its operating life.

Additional Details:

Aluminum electrolytic capacitors are commonly used in power electronics due to their high capacitance-to-volume ratio. The B41692 series from EPCOS is known for its robust construction and reliable performance. The specific ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) values are important parameters to consider when designing power circuits to ensure optimal performance and minimize losses. The datasheet provides detailed information on these parameters, as well as the capacitor's dimensions and mounting instructions.

The capacitor is designed for through-hole mounting on PCBs. Proper selection of capacitors is crucial for ensuring the stability and reliability of power electronic systems. Factors to consider include capacitance, voltage rating, ripple current capability, operating temperature range, and lifespan.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
C&K Components
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
TDK Corporation
Lowest to $0.0244
ACX
Lowest to $0.1640
Chilisin
Lowest to $0.0019
Chilisin
new, original packaged
Lowest to $0.0018

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess