EN
  • EN
  • DE

B39941-B8515-P810-S05

Part No B39941-B8515-P810-S05
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 717798-B39941-B8515-P810-S05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39941-B8515-P810-S05 CAD Model

Description

The B39941-B8515-P810-S05 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is specifically designed for radio frequency (RF) applications where precise signal filtering is essential. SAW filters are known for their ability to selectively pass desired signals while attenuating unwanted signals, thereby enhancing the overall performance of wireless communication systems.

Applications:

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter RF signals.
  • Wireless Networking: Integrated into Wi-Fi routers and access points for improved signal quality and reduced interference.
  • RF Transceivers: Employed in radio frequency transceivers to enhance selectivity and minimize noise.
  • Satellite Communication: Utilized in satellite communication systems to filter out unwanted signals and improve signal reception.
  • Test and Measurement Equipment: Used in spectrum analyzers and network analyzers for precise signal analysis.

Features:

  • SAW Filter Technology: Employs surface acoustic wave technology for precise frequency filtering.
  • High Selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • Compact Size: Designed for space-constrained applications, allowing for integration into small devices.
  • Reliable Performance: Offers consistent and stable performance over a wide range of operating conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity of desired signals by filtering out noise and interference.
  • Enhanced Communication Reliability: Ensures reliable communication by reducing signal degradation due to unwanted signals.
  • Increased System Efficiency: Optimizes the performance of RF systems by improving selectivity and reducing signal loss.
  • Simplified Circuit Design: Facilitates easier integration into RF circuits due to its compact size and excellent filter characteristics.
  • Cost-Effective Solution: Provides a balance of performance and affordability for filtering needs.

Additional Details:

The B39941-B8515-P810-S05 SAW filter is characterized by specific parameters, including center frequency, bandwidth, insertion loss, and rejection levels. These parameters are critical for selecting the appropriate filter for a given application. The filter operates within a defined temperature range and exhibits stable performance under varying environmental conditions. The filter's impedance is matched to work effectively with RF front-end components, ensuring optimal signal transfer. Detailed electrical characteristics, such as impedance, temperature coefficient, and group delay ripple, are available in the product datasheet. Its small form factor enables integration into a variety of electronic devices, contributing to overall system miniaturization.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess