EN
  • EN
  • DE

B39841-B7761-E410-A03

Part No B39841-B7761-E410-A03
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818503-B39841-B7761-E410-A03
Ultra Librarian 3D Model Ultra Librarian B39841-B7761-E410-A03 CAD Model

Description

The B39841-B7761-E410-A03 is a SAW (Surface Acoustic Wave) filter developed by EPCOS (TDK). As a SAW filter, it's designed to precisely filter signals in radio frequency (RF) systems. These filters are crucial for selecting desired frequency ranges while attenuating unwanted signals, which is vital in modern communication technologies.

Applications

  • Mobile Communication Devices: Used in mobile phones to filter signals, improving call quality and data transmission rates.
  • Wireless Communication Systems: Integrated into wireless routers and access points to minimize interference and enhance network performance.
  • Automotive Applications: Found in keyless entry systems and other RF-based automotive systems.
  • Industrial Control Systems: Utilized in wireless sensor networks and remote control systems for industrial automation.
  • Satellite Communication: Employed in satellite receivers and transmitters for signal conditioning.

Features

  • High Selectivity: Provides excellent rejection of signals outside the designated passband.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency range, preserving signal strength.
  • Surface Mount Device (SMD): Facilitates efficient and cost-effective assembly on printed circuit boards.
  • Compact Design: Enables integration into small and portable electronic devices.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Selectively filters signals to optimize the overall performance of communication systems.
  • Increased Communication Range: Lower insertion loss can lead to a slight increase in the effective communication range.
  • Reduced Power Consumption: Minimizes signal loss, potentially reducing the power needed for effective signal transmission.
  • Simplified Circuit Design: Provides a simple and effective solution for signal filtering.

Additional Details

The B39841-B7761-E410-A03 SAW filter is characterized by its specific center frequency, bandwidth, insertion loss, and attenuation. It typically operates in a 50-ohm impedance environment. The device comes in a surface-mount package suitable for automated assembly. Detailed specifications can be found in the product datasheet provided by EPCOS (TDK), including precise frequency response characteristics, temperature stability, and mechanical dimensions. The filter is manufactured using advanced materials and precise manufacturing techniques to ensure high performance and reliability in demanding RF applications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess