EN
  • EN
  • DE

B39821-B5046-U510

Part No B39821-B5046-U510
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description B5046 Saw Rf-filter 815.5MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1047658-B39821-B5046-U510
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39821-B5046-U510 CAD Model

Description

The B39821-B5046-U510 is an EMI (Electromagnetic Interference) filter manufactured by EPCOS (TDK). EMI filters are designed to suppress unwanted noise and interference in electronic circuits and systems. They are crucial for ensuring electromagnetic compatibility (EMC) and preventing malfunctions caused by electromagnetic noise.

Applications

  • Power Supplies: Filters noise from AC or DC power lines.
  • Electronic Devices: Used in consumer electronics, industrial equipment, and automotive systems to reduce EMI.
  • Data Communication Lines: Suppresses noise on data cables and signal lines.
  • Motor Drives: Reduces electromagnetic interference generated by electric motors.

Features

  • EMI Suppression: Reduces conducted and radiated electromagnetic interference.
  • Compact Size: Designed for easy integration into various electronic devices.
  • High Attenuation: Provides effective filtering of unwanted noise frequencies.
  • Wide Frequency Range: Operates over a broad frequency range to address various EMI sources.
  • Safety Compliance: Meets relevant safety standards for EMI filters.

Benefits

  • Improved System Reliability: Reduces the risk of malfunctions caused by electromagnetic noise.
  • Enhanced EMC Performance: Ensures compliance with electromagnetic compatibility regulations.
  • Reduced Noise Emissions: Minimizes the amount of noise emitted from electronic devices.
  • Protection of Sensitive Circuits: Protects sensitive components from damage due to voltage spikes and noise.
  • Improved Signal Integrity: Maintains the quality of signals by reducing noise interference.

Additional Details

The B39821-B5046-U510 EMI filter typically consists of inductors and capacitors arranged in a specific configuration to attenuate noise signals. It is commonly available in surface mount (SMD) and through-hole packages. Key specifications include the insertion loss, attenuation characteristics, and voltage rating. Consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess