EN
  • EN
  • DE

B39791-B7929-P810

Part No B39791-B7929-P810
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818501-B39791-B7929-P810
Ultra Librarian 3D Model Ultra Librarian B39791-B7929-P810 CAD Model

Description

The B39791-B7929-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is engineered to provide precise signal filtering in radio frequency (RF) applications. SAW filters are known for their ability to selectively pass desired frequency signals while effectively attenuating unwanted signals, making them crucial components in various communication systems.

Applications

  • Mobile Communication: Found in cellular base stations and handsets for filtering RF signals to improve call quality and data transmission.
  • Wireless Networking: Used in Wi-Fi routers and devices to filter out interference and enhance signal clarity.
  • Remote Control Systems: Applied in remote controls to filter signals, ensuring reliable operation and minimizing interference from other devices.
  • Automotive Electronics: Integrated into keyless entry systems and other RF-based automotive applications for signal filtering.
  • Industrial RF Applications: Utilized in wireless sensors and control systems for industrial automation.

Features

  • High Selectivity: Offers excellent rejection of out-of-band signals, ensuring only desired frequencies pass through.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and quality.
  • Surface Mount Technology (SMT): Designed for easy and efficient automated assembly onto printed circuit boards.
  • Compact Size: Allows for integration into small and portable electronic devices.
  • Stable Performance: Maintains consistent performance characteristics over a broad range of temperatures.

Benefits

  • Improved Signal-to-Noise Ratio (SNR): Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Reliability: Filters out unwanted signals that can degrade the performance of communication systems.
  • Increased Communication Range: Lower insertion loss can contribute to slightly increased range in wireless communication applications.
  • Reduced Power Consumption: Minimizes signal loss, which can indirectly reduce the power required to transmit signals effectively.
  • Simplified Circuit Design: Provides a straightforward solution for signal filtering, simplifying overall circuit design.

Additional Details

The B39791-B7929-P810 SAW filter is characterized by its center frequency, bandwidth, insertion loss, and attenuation. It's designed to operate within a specific impedance, typically 50 ohms, to ensure optimal performance. The device comes in a compact surface-mount package suitable for automated assembly processes. Detailed specifications can be found in the product datasheet from EPCOS (TDK), including precise frequency characteristics, temperature stability, and mechanical dimensions. This filter is fabricated using advanced materials and precision manufacturing techniques to meet stringent performance requirements in RF applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess