EN
  • EN
  • DE

B39389G3963M100S

Part No B39389G3963M100S
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09/10+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752128-B39389G3963M100S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39389G3963M100S CAD Model

Description

The B39389G3963M100S is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are essential components in RF communication systems, used for precise frequency filtering and signal conditioning. This particular filter is designed for specific wireless communication standards and frequency bands.

Applications

  • Wireless communication systems (e.g., LTE, GSM, UMTS)
  • Mobile phones
  • Base stations
  • RF front-end modules
  • Wireless data transmission

Features

  • SAW filter technology
  • High selectivity and sharp roll-off
  • Low insertion loss in the passband
  • Excellent stopband attenuation
  • Surface mount device (SMD) package

Benefits

  • Improved signal-to-noise ratio in wireless receivers
  • Reduced interference from adjacent frequency bands
  • Enhanced data transmission rates
  • Smaller and more efficient wireless devices
  • Compliance with relevant wireless communication standards

Additional Details

SAW filters like the B39389G3963M100S operate by converting electrical signals into mechanical surface acoustic waves on a piezoelectric substrate. These waves are then converted back into electrical signals. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) on the substrate. The datasheet for this specific filter will provide detailed electrical characteristics, including the center frequency, bandwidth, insertion loss, ripple, and group delay. It is important to carefully consider these parameters when selecting a SAW filter for a particular application. Proper impedance matching is crucial for optimal performance and to minimize signal reflections. The filter's performance is also affected by temperature, so it is important to consider the operating temperature range. The device uses a surface-mount package for easy integration in high-density PCB layouts. Precise specifications and application notes are available in the manufacturer's datasheet.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess