EN
  • EN
  • DE

B39212-B8651-P810-S05

Part No B39212-B8651-P810-S05
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968492-B39212-B8651-P810-S05
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39212-B8651-P810-S05 CAD Model

Description

The EPCOS (TDK) B39212-B8651-P810-S05 is a SAW (Surface Acoustic Wave) filter, an essential component used in wireless communication systems to selectively filter signals. Its main purpose is to allow desired signals within a specific frequency range to pass through with minimal attenuation, while simultaneously attenuating or blocking unwanted signals outside that range. This ensures clear signal reception and reduces interference, leading to improved system performance.

Applications

  • Mobile communication systems (cellular base stations, handsets, and repeaters)
  • Wireless infrastructure
  • RF front-end modules
  • Satellite communication systems
  • ISM band applications

Features

  • Optimized Frequency: Designed for operation at a specific frequency, likely around 2.1 GHz but the specific datasheet should be consulted.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring that the desired signal remains strong and clear.
  • High Attenuation: Provides excellent rejection of out-of-band signals, reducing interference and improving the signal-to-noise ratio.
  • Compact Size: The small form factor allows for integration into compact wireless devices and modules.
  • Surface Mount Device (SMD): Enables easy and cost-effective assembly using standard SMT techniques.
  • RoHS Compliant: Complies with environmental regulations, ensuring the product is free from hazardous substances.
  • Stable Performance: Offers consistent and reliable performance across a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Low insertion loss and high attenuation contribute to clearer and more reliable communication.
  • Reduced Interference: Effective filtering minimizes the impact of unwanted signals, improving system performance in noisy RF environments.
  • Compact Design: Suitable for use in small devices and modules where space is limited.
  • Cost-Effective Manufacturing: SMD packaging and reliable performance reduce assembly and maintenance costs.
  • Environmental Compliance: Meets environmental standards for lead-free manufacturing.

Additional Details

SAW filters such as the B39212-B8651-P810-S05 utilize the piezoelectric effect, converting electrical signals into mechanical surface acoustic waves and then back into electrical signals. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) on the piezoelectric substrate. Accurate impedance matching is crucial for achieving optimal performance. Typically, these filters are designed to operate with a 50-ohm impedance, so attention to the surrounding circuitry is important to reduce signal reflections and insertion losses. Always refer to the datasheet for precise operating conditions and performance characteristics.

Technical Specifications (Typical):

  • Center Frequency: Approximately 2.1 GHz (Consult datasheet for precise value)
  • Insertion Loss: (Consult datasheet for specific value)
  • Attenuation: (Consult datasheet for specific value)
  • Impedance: 50 Ohms
  • Operating Temperature Range: (Consult datasheet for specific range)
  • Package: SMD

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess