EN
  • EN
  • DE

B39211-B3848-H510

Part No B39211-B3848-H510
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description Saw Filters Low Loss 208.00MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 208 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 10
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 999198-B39211-B3848-H510
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39211-B3848-H510 CAD Model

Description

The B39211-B3848-H510 is a surface mount EMI/RFI component from EPCOS (TDK). This component has a frequency of 208 MHz and 10 pins. The operating temperature range for this component is between -40 °C to 85 °C. The B39211-B3848-H510 is RoHS compliant and is suitable for use in various applications.

You May Also Be Interested in

Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess