EN
  • EN
  • DE

B39182-B7652-G210

Part No B39182-B7652-G210
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description SAW Components Low-Loss Dual Band Filter for Mobile Communication 942,5 / 1842,5 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EPCOS (TDK)
Win Source Part Number 1150673-B39182-B7652-G210
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39182-B7652-G210 CAD Model

Description

The B39182-B7652-G210 is a Surface Acoustic Wave (SAW) filter manufactured by EPCOS, now a part of TDK. SAW filters are used to selectively filter signals within a specific frequency range, commonly found in radio frequency (RF) applications like mobile communication devices and other wireless systems.

Applications

  • Radio Frequency (RF) front-end filtering.
  • Intermediate Frequency (IF) filtering.
  • Wireless Communication Systems (e.g., Mobile Phones, Wi-Fi).
  • Remote control systems.

Features

  • Center Frequency: Designed to operate at a specific center frequency, often around 1.8 GHz or similar frequencies used in mobile communication.
  • Low Insertion Loss: Minimizes signal attenuation, enhancing performance.
  • High Attenuation: Provides strong rejection of unwanted signals outside the passband.
  • Compact Size: Enables use in small, portable devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Improved Signal Quality: Enhances signal-to-noise ratio by filtering out unwanted frequencies.
  • Increased Receiver Sensitivity: Low insertion loss boosts the receiver's ability to detect weak signals.
  • Simplified Circuit Design: Offers a compact, integrated filtering solution.
  • Cost-Effective: Efficient performance translates to lower system costs.

Technical Specifications

While exact specifications vary, typical parameters include:

Center Frequency: Approximately 1.8 GHz (check datasheet for precise value). Bandwidth: Specified range around the center frequency. Insertion Loss: Usually measured in dB. Attenuation: Measured in dB at frequencies outside the passband. Impedance: Typically 50 Ohms. Package Type: Surface Mount Device (SMD) Operating Temperature: Usually within the range of -40°C to +85°C

The B39182-B7652-G210 SAW filter is a key component in RF systems, improving signal integrity and performance. Its small size and robust characteristics make it well-suited for modern wireless applications.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess