EN
  • EN
  • DE

B39162-AR28A-P810

Part No B39162-AR28A-P810
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818404-B39162-AR28A-P810
Ultra Librarian 3D Model Ultra Librarian B39162-AR28A-P810 CAD Model

Description

The B39162-AR28A-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. Designed for Radio Frequency (RF) applications, this filter is used to selectively pass signals within a specific frequency range while attenuating unwanted signals and noise. This capability is crucial for maintaining signal integrity and minimizing interference in wireless communication systems.

Applications

  • Wireless Communication Systems: Employed in mobile phones, base stations, and other wireless devices for signal filtering.
  • RF Receivers: Used in receiver circuits to improve selectivity and reduce interference.
  • Automotive Applications: Utilized in automotive electronics for signal filtering in communication systems.
  • Industrial Applications: Used in industrial wireless communication systems for reliable data transmission.
  • Remote Control Systems: Found in remote controls and keyless entry systems to filter signals and prevent unwanted activation.

Features

  • SAW Technology: Offers high-performance filtering with low insertion loss.
  • Compact Size: Enables integration into small electronic devices.
  • High Selectivity: Effectively attenuates unwanted signals and noise.
  • Surface Mount Device (SMD): Designed for automated assembly and high-density circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Quality: Enhances the quality of received signals by reducing noise and interference.
  • Increased System Performance: Optimizes the performance of wireless communication systems.
  • Reduced Interference: Minimizes interference from other signals.
  • Compact Design: Saves board space in densely populated circuits.
  • Easy Assembly: Simplifies the manufacturing process with surface mount design.

Technical Specifications

For specific technical details of the B39162-AR28A-P810, it is necessary to consult the official datasheet from EPCOS (TDK). However, typical characteristics of SAW filters such as this one include:

  • Center Frequency: Specific frequency for which the filter is designed (requires datasheet lookup).
  • Bandwidth: The range of frequencies that the filter allows to pass through (requires datasheet lookup).
  • Insertion Loss: The amount of signal power lost as it passes through the filter.
  • Attenuation: The level of signal rejection at frequencies outside the passband.
  • Impedance: Usually 50 ohms.
  • Operating Temperature Range: -40°C to +85°C (typical).
  • Package Type: SMD (Surface Mount Device).

The B39162-AR28A-P810 is commonly used in the front-end of wireless communication systems to ensure that only desired signals are processed, thereby improving overall system sensitivity and reliability. It utilizes piezoelectric materials to convert electrical signals into mechanical waves and back, achieving highly selective filtering characteristics.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess