EN
  • EN
  • DE

B32924D3475K

Part No B32924D3475K
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DIP
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752074-B32924D3475K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32924D3475K CAD Model

Description

The B32924D3475K is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). It's designed for general purpose applications requiring high reliability and long life.

Applications:

  • Power factor correction (PFC)
  • DC link applications
  • Electronic ballasts for lighting
  • Frequency converters
  • Power supplies
  • Industrial electronics

Features:

  • Self-healing properties: Ensures continued operation even after minor breakdowns in the dielectric film.
  • High AC voltage capability: Designed to withstand significant AC voltages, making it suitable for AC applications.
  • Flame-retardant plastic case and epoxy resin sealing: Enhances safety and protects the capacitor from environmental factors.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.
  • High capacitance stability: Offers consistent capacitance values over a wide range of temperatures and frequencies.
  • Long service life: Designed for extended operational life, reducing the need for frequent replacements.

Benefits:

  • Improved power factor: By correcting power factor, it reduces energy waste and improves the efficiency of electrical systems.
  • Enhanced reliability: Self-healing properties and robust construction contribute to increased reliability and reduced downtime.
  • Extended lifespan: High-quality materials and design ensure a long service life, minimizing maintenance costs.
  • Safe operation: Flame-retardant materials and sealing provide a safe operating environment.
  • Compliance with environmental standards: RoHS compliance ensures adherence to environmental regulations.
  • Stable performance: Consistent capacitance values ensure reliable operation in various conditions.

Additional Details:

This particular capacitor has a capacitance of 4.7 µF and a rated voltage of 400 VAC. It features a lead spacing of 27.5 mm. Its operating temperature range typically spans from -40°C to +105°C. The dielectric material is metallized polypropylene (MKP). These film capacitors are known for their low losses and high ripple current capabilities. They are commonly used in demanding applications where stable performance and long life are crucial.

You May Also Be Interested in

Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 10% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess