The B32524Q1106K is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). These capacitors are known for their stability, low loss factor, and high reliability, making them suitable for various applications. This particular capacitor likely features a capacitance of 10uF (based on the '106' in the part number) and a specific voltage rating.
Applications
- DC filtering in power supplies.
- AC filtering.
- Snubber circuits for power semiconductors.
- Energy storage.
- Audio applications.
Features
- Low dissipation factor.
- High insulation resistance.
- Excellent self-healing properties.
- Long life expectancy.
- RoHS compliant.
- Flame-retardant plastic case.
Benefits
- Reliable performance in demanding applications.
- Reduced energy losses.
- Self-healing capability ensures continued operation even after minor voltage breakdowns.
- Long service life minimizes replacement costs.
- Compliant with environmental regulations.
Additional Details
While precise specifications require the datasheet, the B32524Q1106K typically offers a capacitance of 10 µF. The voltage rating is crucial and should be considered based on the application requirements. Common voltage ratings for similar capacitors range from 400VDC to 630VDC. The operating temperature range is generally between -40°C and +105°C. The capacitor utilizes a metallized polypropylene film dielectric, which contributes to its low dissipation factor and high insulation resistance. It's enclosed in a flame-retardant plastic case for enhanced safety. The capacitor is suitable for through-hole mounting. In power supplies, it effectively reduces ripple voltage. In snubber circuits, it protects semiconductors from voltage spikes. The 'K' at the end of the part number usually denotes a capacitance tolerance, often ±10%. Always consult the official datasheet for accurate and application-specific parameters.