EN
  • EN
  • DE

B30685-D5076-R846-W05

Part No B30685-D5076-R846-W05
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752064-B30685-D5076-R846-W05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B30685-D5076-R846-W05 CAD Model

Description

The B30685-D5076-R846-W05 is a gas-filled surge arrester manufactured by EPCOS (TDK). It's designed to protect sensitive electronic equipment from transient overvoltage events caused by lightning strikes, power surges, and electrostatic discharge (ESD). It provides a reliable and effective solution for safeguarding circuits and components in various applications.

Applications

  • Telecommunications: Protecting telephone lines, central office equipment, and subscriber premises equipment from lightning-induced surges.
  • Data Communications: Safeguarding network devices like routers, switches, and modems from voltage spikes.
  • Industrial Electronics: Protecting programmable logic controllers (PLCs), sensors, and other control equipment from transient voltages.
  • Power Supplies: Providing surge protection for AC/DC and DC/DC power supplies.
  • Security Systems: Protecting surveillance cameras, alarm systems, and access control systems from overvoltage damage.

Features

  • High Surge Current Capability: Capable of handling large surge currents without degradation, providing robust protection.
  • Low Capacitance: Minimizes signal distortion and insertion loss, ensuring signal integrity in high-frequency circuits.
  • Fast Response Time: Quickly responds to overvoltage events, clamping the voltage to a safe level before damage can occur.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Manufactured in compliance with RoHS directives, minimizing environmental impact.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive components from damage, extending the lifespan of electronic equipment.
  • Reduced Downtime: Minimizes equipment failures caused by surges, reducing downtime and maintenance costs.
  • Improved System Performance: Maintains signal integrity in high-frequency applications due to low capacitance.
  • Cost-Effective Protection: Provides a cost-efficient solution for safeguarding electronic equipment from surge damage.
  • Compliance with Safety Standards: Helps equipment meet safety standards related to overvoltage protection.

This surge arrester from EPCOS is a reliable and effective solution for protecting electronic equipment from transient overvoltage events. Its high surge current capability, low capacitance, and fast response time make it suitable for a wide range of applications where surge protection is critical. The device ensures reliable operation and enhanced protection against voltage surges, extending the lifespan of equipment and reducing downtime.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,598 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess