EN
  • EN
  • DE

B30666-D5216-X926

Part No B30666-D5216-X926
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1312+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752063-B30666-D5216-X926
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B30666-D5216-X926 CAD Model

Description

The B30666-D5216-X926 is a gas-filled surge arrester manufactured by EPCOS, a TDK Group Company. It is designed to protect sensitive electronic devices from transient overvoltages caused by lightning strikes, power surges, and other electrical disturbances. This component is essential for ensuring the reliable operation and extending the lifespan of equipment exposed to harsh electrical environments.

Applications

  • Telecommunication systems protection (e.g., telephone lines, DSL modems).
  • Power supply surge protection.
  • Industrial control equipment.
  • Data and signal line protection in various electronic devices.
  • Surge protection for outdoor lighting systems.

Features

  • High surge current handling capability, enabling it to divert large amounts of energy.
  • Low capacitance, minimizing signal degradation in high-frequency applications.
  • Fast response time, quickly clamping the overvoltage to a safe level.
  • Compact design for easy integration into various circuits.
  • RoHS compliant, adhering to environmental regulations.

Benefits

  • Protects sensitive electronics from damage due to overvoltages.
  • Reduces equipment downtime by preventing failures caused by surges.
  • Improves the reliability and longevity of electronic systems.
  • Enhances safety by mitigating the risk of electrical fires and hazards.
  • Provides a cost-effective solution for surge protection.

Additional Details

Gas-filled surge arresters like the B30666-D5216-X926 operate by using a gas-filled tube that becomes conductive when the voltage across it exceeds a certain threshold. This allows the surge current to be diverted to ground, protecting the downstream circuitry. EPCOS (TDK) surge arresters are known for their robust construction and reliable performance. For detailed specifications such as surge current ratings, breakdown voltage, and capacitance, refer to the official EPCOS (TDK) datasheet. Proper application and installation are crucial for optimal performance. Ensure the arrester is properly grounded and that its voltage rating is appropriate for the intended application.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess