Products specifications Report Issue?

Win Source Part Number WS1203039-EPC2066
Manufacturer EPC
Category Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Series eGaN®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss) 40 V
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian EPC2066 CAD Model

Description

The eGaN series GaNFET from EPC is a high-performance N-channel FET designed for demanding applications.

  • Type: N-Channel FET
  • Drain-to-Source Voltage (Vdss): 40 V
  • Operating Temperature: -40°C to 150°C
  • Product Status: Active
  • Packaging: Tape & Reel (TR) Cut Tape

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for ISL9N2357D
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF
Infineon Technologies
Need more? Email Us
ECAD model for IRLR7807ZCTRPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW840ATM
Vishay
Power MOSFET(Vdss=250V, Rds(on)=0.28ohm, Id=14A) | MOSFET N-CH 250V 14A D2PAK
Lowest to $1.7928
ECAD model for IRF644S
Infineon Technologies
GENERATION V TECHNOLOGY
Lowest to $0.2121
ECAD model for IRLMS5703PBF
Infineon Technologies
Lowest to $1.4662
ECAD model for IRLMS2002TRPF
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 30V 650MA TO92-3
Lowest to $5.7380
ECAD model for VP3203N3-G
Renesas Electronics America
MOSFET P-CH 160V 7A TO-3P / Silicon P Channel MOS FET
Lowest to $10.9200
ECAD model for 2SJ162-E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention