EN
  • EN
  • DE

MTD10N05ET4

Part No MTD10N05ET4
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330630-MTD10N05ET4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD10N05ET4 CAD Model

Description

The MTD10N05ET4 is a high-performance, N-channel Power MOSFET designed by ON Semiconductor, renowned for its expertise in power and signal management. This product is specifically engineered to address the demanding requirements of power switching applications, offering a blend of efficiency, reliability, and thermal performance.

Key Features

  • Device Type: N-Channel MOSFET
  • Drain-to-Source Voltage (VDS): 50V
  • Continuous Drain Current (ID): 10A
  • Power Dissipation (PD): 48W
  • RDS(on): Very low on-resistance of 0.1 Ohm at VGS = 10V
  • Package: DPAK (TO-252) surface-mount package
  • Operating Temperature Range: -55°C to 175°C

Performance Advantages

With a focus on power efficiency, the MTD10N05ET4 MOSFET is optimized for low conduction losses, thanks to its low on-resistance. This characteristic ensures minimal power dissipation during operation, making it an ideal choice for high-efficiency power supplies and DC-DC converters. The high continuous drain current rating allows it to handle significant power without overheating, which is critical in high-power applications.

Applications

The versatility of the MTD10N05ET4 makes it suitable for a wide range of applications. It is commonly used in:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management systems
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MTD10N05ET4 MOSFET is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications. Its robust design is capable of withstanding harsh operating conditions, making it a reliable choice for critical power management tasks.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the MTD10N05ET4 is designed to comply with various environmental directives, including RoHS and Pb-Free. This commitment ensures that the product is not only high-performing but also minimizes its environmental footprint.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4832 $59.5968
57+ $2.0374 $116.1318
88+ $1.9738 $173.6944
121+ $1.9101 $231.1221
157+ $1.8464 $289.8848
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess