EN
  • EN
  • DE

EM48AM1684VTF-6F

Part No EM48AM1684VTF-6F
Manufacturer Eorex Corporation
Catalog SD
Description SD 16Mx16 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945484-EM48AM1684VTF-6F
Series *
Ultra Librarian 3D Model Ultra Librarian EM48AM1684VTF-6F CAD Model

Description

The EM48AM1684VTF-6F is an SD (Secure Digital) memory card produced by Eorex Corporation. SD cards are widely used in portable devices for storing data such as photos, videos, and applications. This specific model is designed to offer a balance of storage capacity, data transfer speed, and power efficiency. It aims to meet the requirements of a variety of consumer electronics and embedded systems.

Applications:

  • Digital Cameras
  • Smartphones
  • Tablets
  • Portable Gaming Consoles
  • GPS Navigation Systems

Features:

  • Ample Storage Capacity: Provides a generous amount of storage for multimedia files and applications.
  • High Data Transfer Speed: Enables quick read and write operations, improving overall system performance.
  • Low Power Consumption: Minimizes power usage to extend battery life in portable devices.
  • Durable Construction: Built to withstand harsh environmental conditions and physical stress.
  • Security Features: Incorporates data security mechanisms to protect sensitive information.

Benefits:

  • Sufficient Storage Space: Offers enough capacity to store a large number of photos, videos, and applications.
  • Fast Data Access: Allows for quick loading and saving of files, improving user experience.
  • Extended Battery Life: Reduces power consumption, enabling longer usage times in portable devices.
  • Reliable Operation: Ensures stable and consistent performance even in challenging environments.
  • Data Protection: Safeguards valuable data from unauthorized access and corruption.

Additional Details:

The EM48AM1684VTF-6F is compliant with standard SD card specifications, ensuring compatibility with a wide range of devices. Its compact form factor makes it suitable for use in space-constrained applications. The device undergoes rigorous testing to ensure compliance with industry standards and specifications. This model is built with high-quality components to deliver exceptional reliability and longevity. It is designed to provide a secure and reliable storage solution for portable devices.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess