EN
  • EN
  • DE

ZED-F9P-01B-00

Part No ZED-F9P-01B-00
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843845-ZED-F9P-01B-00
Ultra Librarian 3D Model Ultra Librarian ZED-F9P-01B-00 CAD Model

Description

The U-blox ZED-F9P-01B-00 is a high precision multi-band GNSS receiver designed for demanding applications requiring centimeter-level accuracy. This module offers simultaneous reception of GPS, GLONASS, Galileo, and BeiDou signals, providing robust and reliable positioning performance even in challenging environments.

Applications

  • Robotics and autonomous systems: Precise navigation for robots, drones, and other autonomous vehicles.
  • Precision agriculture: Accurate guidance for tractors and other agricultural machinery.
  • Surveying and mapping: High-accuracy positioning for surveying equipment.
  • Machine Control: Use in controlling machinery for various industrial automation applications.
  • Unmanned Aerial Vehicles (UAVs): Enables autonomous flight and precise landing.

Features

  • Multi-band GNSS: Supports GPS, GLONASS, Galileo, and BeiDou.
  • Centimeter-level accuracy: Achieves high-precision positioning with RTK (Real-Time Kinematic) technology.
  • Base Station or Rover: Can function as either a base station or a rover in an RTK setup.
  • RTK support: Provides real-time kinematic positioning with centimeter-level accuracy.
  • Advanced receiver algorithms: Ensures reliable and accurate positioning even in challenging environments.
  • Compact module size: Easy integration into various applications.
  • UART, USB, and SPI interfaces: Flexible connectivity options.

Benefits

  • Increased accuracy: Enables precise positioning for demanding applications.
  • Improved efficiency: Reduces errors and improves productivity.
  • Enhanced reliability: Provides robust positioning even in challenging environments.
  • Simplified integration: Easy to integrate into various systems.
  • Cost-effective solution: Provides high-performance positioning at a competitive price.
  • Precise Navigation: Enables accurate navigation in various applications.

Additional Details

The ZED-F9P-01B-00 module incorporates advanced receiver algorithms to mitigate the effects of multipath and interference, ensuring reliable and accurate positioning. It supports various RTK correction data formats, including RTCM, and can be configured as either a base station or a rover. The module also features a compact size and low power consumption, making it suitable for a wide range of applications. The interfaces include UART, USB, and SPI for flexible connectivity with other system components. The module requires an external GNSS antenna.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess