The EN25Q80B-104WIP is an 8M-bit serial Flash memory device manufactured by Eon Silicon Solution. It's designed for a wide range of embedded systems and applications, providing reliable and efficient storage. It uses the SPI (Serial Peripheral Interface) for communication, allowing for simple integration with microcontrollers.
Applications:
- Embedded Systems: Commonly used to store firmware, boot code, and configuration data in diverse embedded systems, including IoT devices, industrial controllers, and consumer electronics.
- Networking Equipment: Found in routers, switches, and other networking devices to store bootloaders, configuration files, and network protocols.
- Consumer Electronics: Used in TVs, set-top boxes, and gaming consoles for storing firmware, user interface elements, and multimedia data.
- Industrial Control Systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment for storing program code and configuration data.
- Automotive Electronics: Integrated into automotive control units (ECUs) to store engine management software, navigation data, and other essential information.
Features:
- 8M-bit (1MB) Capacity: Provides ample storage for firmware, configuration data, and application code.
- SPI Interface: Uses the SPI interface for easy integration with microcontrollers and other host devices.
- Single Voltage Supply: Operates from a single 2.7V to 3.6V power supply, simplifying power management.
- High Performance: Offers fast read, program, and erase speeds, ensuring efficient data access and storage.
- Low Power Consumption: Designed for low power consumption, extending battery life in portable devices and reducing overall system power requirements.
Benefits:
- Reliable Data Storage: Provides robust and reliable non-volatile storage for critical data.
- Simplified System Integration: The SPI interface simplifies integration with a wide range of microcontrollers.
- Compact Footprint: Small package size allows for efficient use of board space in compact designs.
- Cost-Effective Solution: Offers a cost-effective storage solution for embedded systems.
- Extended Operating Temperature Range: Operates over a wide temperature range, making it suitable for industrial and automotive applications.
Additional Details:
The EN25Q80B-104WIP features a 104MHz clock speed for efficient data transfer. It supports standard, dual, and quad SPI modes, providing flexibility in communication protocols. The device also includes features such as write protection, power-down mode, and sector protection to enhance data security and system reliability. It is commonly available in SOIC (Small Outline Integrated Circuit) and WSON (Wide Small Outline No Leads) packages for various board layouts and assembly processes.