EN
  • EN
  • DE

TMCP1C105KTR

Part No TMCP1C105KTR
Manufacturer Hitachi, Ltd
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840664-TMCP1C105KTR
Ultra Librarian 3D Model Ultra Librarian TMCP1C105KTR CAD Model

Description

The TMCP1C105KTR is a multilayer ceramic capacitor (MLCC) manufactured by Hitachi, Ltd. MLCCs are fundamental components in electronics, used extensively for decoupling, bypassing, filtering, and energy storage. Their popularity stems from their compact size, high reliability, and excellent performance at various frequencies.

Applications:

  • Decoupling: Stabilizing the power supply to integrated circuits (ICs) by providing a local charge reservoir and suppressing voltage fluctuations.
  • Bypassing: Redirecting high-frequency noise to ground, preventing it from interfering with circuit operation.
  • Filtering: Attenuating unwanted frequency components in voltage or current signals, improving signal clarity.
  • Timing Circuits: Contributing to the timing accuracy of oscillators and other timing-dependent circuits.
  • Energy Storage: Temporarily storing small amounts of energy for applications requiring short-term power backup.

Features:

  • Multilayer Structure: Composed of multiple layers of ceramic dielectric material interleaved with metal electrodes.
  • Moderate Capacitance: Offers a reasonable capacitance value for general-purpose applications. '105' likely translates to 1uF capacitance.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and enhances performance at high frequencies.
  • Low Equivalent Series Inductance (ESL): Reduces inductive effects that can degrade performance at high frequencies.
  • Compact Form Factor: Enables space-efficient circuit designs.
  • High Reliability: Provides stable performance across a wide range of operating conditions.
  • Surface Mount Design: Facilitates automated assembly using surface mount technology (SMT).

Benefits:

  • Improved Noise Immunity: Decoupling and bypassing actions reduce noise levels, enhancing the stability of electronic circuits.
  • Enhanced Signal Integrity: Filtering reduces unwanted frequency components, leading to cleaner and more reliable signals.
  • Reduced Power Consumption: Low ESR minimizes energy losses, increasing circuit efficiency.
  • Space Savings: Compact size allows for denser circuit layouts, reducing overall board size.
  • Long-Term Stability: Reliable performance ensures consistent operation over the lifespan of the product.
  • Streamlined Manufacturing: SMT compatibility simplifies the assembly process, lowering production costs.

Additional Details:

The 'K' in the part number likely indicates the capacitance tolerance (e.g., ±10%). The 'TR' suffix probably signifies tape and reel packaging for automated assembly. The TMCP1C105KTR is likely a Class 2 ceramic capacitor, meaning its capacitance varies with temperature and voltage. Consult the Hitachi datasheet for complete specifications, including voltage rating, temperature coefficient, and other performance parameters.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess