EN
  • EN
  • DE

EN25Q128-104YIP

Part No EN25Q128-104YIP
Manufacturer Eon Silicon Solution
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843287-EN25Q128-104YIP
Ultra Librarian 3D Model Ultra Librarian EN25Q128-104YIP CAD Model

Description

The EN25Q128-104YIP is a 128M-bit serial flash memory device manufactured by Eon Silicon Solution. It is a non-volatile memory that can be electrically erased and reprogrammed. This type of memory is commonly used for storing firmware, configuration data, and other non-volatile data in various electronic devices.

Applications

  • BIOS Storage: Storing the BIOS (Basic Input/Output System) in computers and other embedded systems.
  • Firmware Storage: Storing firmware in networking equipment, consumer electronics, and industrial devices.
  • Configuration Data Storage: Storing configuration parameters in various electronic systems.
  • Data Logging: Storing data logs in industrial and automotive applications.
  • Embedded Systems: General-purpose non-volatile memory in embedded systems.

Features

  • 128M-bit Density: Provides ample storage capacity for various applications.
  • Serial Interface: Uses a serial interface (SPI) for communication with the host processor.
  • Fast Read Speed: Enables quick access to stored data.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Erase/Program Cycles: Supports a large number of erase/program cycles.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Wide Operating Voltage Range: Operates from a wide range of supply voltages.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Data Storage: Ensures reliable storage of firmware and configuration data.
  • Easy to Use: Simple interface simplifies integration into embedded systems.
  • Long Lifespan: Supports a large number of erase/program cycles.
  • Cost-Effective Solution: Provides a cost-effective non-volatile memory solution.

Additional Details

The EN25Q128-104YIP typically communicates with the host processor via a Serial Peripheral Interface (SPI). It supports various SPI modes and can be accessed using standard SPI commands. The device features various protection mechanisms to prevent accidental erasure or programming. The operating temperature range is typically wide, making it suitable for various environments. It offers fast page program and sector erase times. The package is usually a SOIC or WSON package. Datasheet should be consulted for the exact timings and electrical characteristics.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess