EN
  • EN
  • DE

EN5335QI-T

Part No EN5335QI-T
Manufacturer Enpirion
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Enpirion
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822658-EN5335QI-T
Ultra Librarian 3D Model Ultra Librarian EN5335QI-T CAD Model

Description

The EN5335QI-T is a high-efficiency, 5A synchronous step-down DC-DC converter from Enpirion, now part of Intel. This power management IC is designed for space-constrained applications where high efficiency and a small footprint are critical. It integrates the power MOSFETs, inductor, and control circuitry into a single, compact package.

Applications:

  • FPGA Power: Powers Field Programmable Gate Arrays in telecommunications and industrial applications.
  • Point-of-Load (POL) Regulation: Provides efficient power conversion for POL applications.
  • Embedded Systems: Used in embedded systems requiring high-efficiency power solutions.
  • Industrial Equipment: Powers various industrial automation and control systems.
  • Telecommunications Infrastructure: Provides power for network devices and communication equipment.

Features:

  • Integrated Inductor: Reduces the external component count and overall solution size.
  • High Efficiency: Delivers high efficiency across a wide load range, minimizing power losses.
  • Small Footprint: Compact QFN package for space-constrained applications.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Over-Current Protection (OCP): Protects the device and the load from over-current conditions.

Benefits:

  • Reduced Board Space: Integrated inductor and small package minimize PCB footprint.
  • Improved Energy Efficiency: High efficiency reduces power consumption and heat generation.
  • Simplified Design: Integrated components simplify the design process and reduce time-to-market.
  • Enhanced System Reliability: Built-in protection features ensure robust and reliable operation.
  • Flexible Output Voltage: Adjustable output voltage allows for easy adaptation to different application requirements.

Additional Details:

The EN5335QI-T is designed for demanding applications that require a compact, efficient, and reliable power solution. It operates over a wide input voltage range and provides a stable and accurate output voltage. The integrated inductor is a key feature, significantly reducing the number of external components required and simplifying the PCB layout. The device also includes comprehensive protection features, such as over-current protection and over-temperature protection, to ensure robust operation under various conditions. This DC-DC converter is often used in applications where power density and efficiency are critical design considerations. Engineers should refer to the datasheet for detailed electrical specifications, including input voltage range, output voltage accuracy, switching frequency, and thermal characteristics, to ensure optimal performance in their specific application.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess