EN
  • EN
  • DE

APC08F08-9MAJL

Part No APC08F08-9MAJL
Manufacturer Emerson Network Power
Catalog Custom Parts (0 - A)
Description Module DC-DC 1-OUT 3.3V 8A 30W 7-Pin SMT Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Length 33.02 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Output Current 8 A
Output Power 30 W
Output Voltage 3.3 V
RoHS Non-Compliant
Win Source Part Number 1213462-APC08F08-9MAJL
Categories Custom Parts
Manufacturer Emerson Network Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APC08F08-9MAJL CAD Model

Description

The APC08F08-9MAJL is a custom part from Emerson Network Power.

  • Length: 33.02 mm
  • Output: 1
  • Output Current: 8 A
  • Output Power: 30 W
  • Output Voltage: 3.3 V
  • RoHS: Non-compliant
  • Operating Temperature: -40 to 85 °C

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
GE Critical Power
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess