EN
  • EN
  • DE

EMC P-X-2UB-NVBB1 - EMC BBU 3-BATTERY PACKS DD160 And DD620

Part No EMC P-X-2UB-NVBB1 - EMC BBU 3-BATTERY PACKS DD160 And DD620
Manufacturer EMC
Catalog Battery
Description EMC BBU 3-BATTERY PACKS DD160 And DD620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398255-EMC P-X-2UB-NVBB1 - EMC BBU 3-BATTERY PACKS DD160 And DD620
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC P-X-2UB-NVBB1 - EMC BBU 3-BATTERY PACKS DD160 And DD620 CAD Model

Description

The EMC P-X-2UB-NVBB1 consists of three battery packs specifically designed to provide backup power to EMC's DD160 and DD620 systems, ensuring data protection and system availability in the event of a power failure. This BBU (Battery Backup Unit) is tailored to meet the unique power requirements of the DD160 and DD620, offering a seamless fit and reliable performance. The integration of lithium technology within the battery packs ensures superior longevity and durability, significantly enhancing the resilience of the data domain systems against power interruptions. Businesses leveraging the EMC DD160 and DD620 for their data storage and management can greatly benefit from the P-X-2UB-NVBB1, as it offers an added layer of protection, minimizing the risk of data loss and operational downtime. By maintaining system uptime and ensuring continuous data access, these battery packs represent a critical component of a comprehensive data protection strategy for organizations focused on data integrity and availability.

You May Also Be Interested in

Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
DELL XJ547. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
Battery pack PS4100 PS6100
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess