EN
  • EN
  • DE

EMC 078-000-110 - EMC SPS 2420W LITHIUM-ION BATTERY (A123) (AcBel)

Part No EMC 078-000-110 - EMC SPS 2420W LITHIUM-ION BATTERY (A123) (AcBel)
Manufacturer EMC
Catalog Battery
Description EMC SPS 2420W LITHIUM-ION BATTERY (A123) (AcBel)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398269-EMC 078-000-110 - EMC SPS 2420W LITHIUM-ION BATTERY (A123) (AcBel)
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-110 - EMC SPS 2420W LITHIUM-ION BATTERY (A123) (AcBel) CAD Model

Description

The EMC 078-000-110 is a high-quality Lithium-Ion (Li-Ion) battery designed for the EMC SPS 2420W power systems. Manufactured by A123 in partnership with AcBel, this battery underscores a leap in UPS technology by offering higher energy density, lighter weight, and improved lifecycle performance compared to traditional batteries. This EMC SPS 2420W battery is engineered to provide reliable and efficient backup power, ensuring your data center's critical equipment remains operational in the event of a power disruption. Its advanced Li-Ion chemistry decreases the risk of battery leakage, reduces maintenance overhead, and promotes sustainability through longer life spans and lower environmental impact. The 078-000-110 model integrates seamlessly with EMC SPS units, providing peace of mind with its robust performance and the assurance of keeping your critical systems protected.

You May Also Be Interested in

Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
DELL FR463. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
Battery pack PS4100 PS6100
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess