EN
  • EN
  • DE

DELL CVPM02 - LSI CacheVault Battery 13.5V 6.4F

Part No DELL CVPM02 - LSI CacheVault Battery 13.5V 6.4F
Manufacturer Dell
Catalog Battery
Description LSI CacheVault Battery 13.5V 6.4F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388492-DELL CVPM02 - LSI CacheVault Battery 13.5V 6.4F
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CVPM02 - LSI CacheVault Battery 13.5V 6.4F CAD Model

Description

The DELL CVPM02 LSI CacheVault Battery is an advanced power backup solution designed to protect the cache data on compatible LSI RAID controllers from power loss. Operating at 13.5V and 6.4F, this CacheVault technology provides an eco-friendly, maintenance-free alternative to traditional batteries by storing cache data to NAND flash memory in the event of a power outage. This innovative approach ensures the integrity and availability of data, significantly reducing the risk of data loss and corruption in enterprise storage environments. The CVPM02 is specifically engineered for seamless integration with supported LSI RAID controllers, offering a reliable and efficient power backup solution that enhances data protection strategies. Its implementation plays a crucial role in maintaining continuous operations and data safety for businesses, emphasizing Dell's dedication to delivering cutting-edge data storage solutions.

You May Also Be Interested in

EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess