EN
  • EN
  • DE

EMC NP7-6 - Battery for EMC SPS

Part No EMC NP7-6 - Battery for EMC SPS
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398254-EMC NP7-6 - Battery for EMC SPS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC NP7-6 - Battery for EMC SPS CAD Model

Description

The EMC NP7-6 is a specialized battery designed to provide backup power for EMC's Standby Power Systems (SPS), ensuring the reliability and continuity of operations during power outages. With a focus on compatibility and performance, the NP7-6 is optimized for use with EMC's SPS, offering a robust and reliable power solution that protects critical data and applications. The battery features state-of-the-art technology that guarantees high efficiency and durability, reducing the likelihood of system downtime and maintenance. Businesses that depend on EMC's storage solutions will find the NP7-6 an essential component of their power protection strategy, as it helps to safeguard their investments against power disruptions. The integration of the NP7-6 battery into their EMC SPS setup ensures that data remains secure and accessible, even in adverse conditions, making it a valuable asset for maintaining operational integrity and resilience.

You May Also Be Interested in

Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess